Vishay Intertechnology, Inc. RES 68.1K OHM 1/8W 1% AXIAL RNC55H6812FPRSL

Description
RES 68.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 68.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 1/8W 1% AXIAL - RNC55H6812FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1/8W 1% AXIAL
RNC55H6812FPRSL
RES 68.1K OHM 1/8W 1% AXIAL RNC55H6812FPRSL
RES 68.1Kohm 1/8W 1% AXIAL

RES 68.1Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6812FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6812FPRSL-ND
Through Hole Resistors RNC55H6812FPRSL-ND
68.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H6812FPRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H6812FPRSL
Through Hole Resistors RNC55H6812FPRSL
RES 68.1K OHM 1/8W 1% AXIAL

RES 68.1K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H6812FPRSL RNC55H6812FPRSL-ND RNC55H6812FPRSL
Product Name RES 68.1K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 68100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers