Vishay Intertechnology, Inc. RES 690K OHM 1/8W .1% AXIAL RNC55H6903BSBSL

Description
RES 690Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 690Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 690K OHM 1/8W .1% AXIAL - RNC55H6903BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 690K OHM 1/8W .1% AXIAL
RNC55H6903BSBSL
RES 690K OHM 1/8W .1% AXIAL RNC55H6903BSBSL
RES 690Kohm 1/8W .1% AXIAL

RES 690Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6903BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6903BSBSL-ND
Through Hole Resistors RNC55H6903BSBSL-ND
690 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

690 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6903BSBSL RNC55H6903BSBSL-ND
Product Name RES 690K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 690000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details