Vishay Intertechnology, Inc. RES 66.5K OHM 1/8W 1% AXIAL RNC55H6652FMBSL

Description
RES 66.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 66.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5K OHM 1/8W 1% AXIAL - RNC55H6652FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5K OHM 1/8W 1% AXIAL
RNC55H6652FMBSL
RES 66.5K OHM 1/8W 1% AXIAL RNC55H6652FMBSL
RES 66.5Kohm 1/8W 1% AXIAL

RES 66.5Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6652FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6652FMBSL-ND
Through Hole Resistors RNC55H6652FMBSL-ND
66.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

66.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H6652FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H6652FMBSL
Through Hole Resistors RNC55H6652FMBSL
RES 66.5K OHM 1/8W 1% AXIAL

RES 66.5K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H6652FMBSL RNC55H6652FMBSL-ND RNC55H6652FMBSL
Product Name RES 66.5K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 66500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details