Vishay Intertechnology, Inc. Through Hole Resistors RNC55H6810FSRE865

Description
681 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
681 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC55H6810FSRE865TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H6810FSRE865TR-ND
Through Hole Resistors 541-RNC55H6810FSRE865TR-ND
681 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

681 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 681 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC55H6810FSRE865 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 681 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC55H6810FSRE865
Res Metal Film 681 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC55H6810FSRE865
Res Metal Film 681 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 681 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC55H6810FSRE865TR-ND RNC55H6810FSRE865
Product Name Through Hole Resistors Res Metal Film 681 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details