Vishay Intertechnology, Inc. RES 688 OHM 1/8W 1% AXIAL RNC55H6880FSRE6

Description
RES 688ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 688ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 688 OHM 1/8W 1% AXIAL - RNC55H6880FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 688 OHM 1/8W 1% AXIAL
RNC55H6880FSRE6
RES 688 OHM 1/8W 1% AXIAL RNC55H6880FSRE6
RES 688ohm 1/8W 1% AXIAL

RES 688ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6880FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6880FSRE6-ND
Through Hole Resistors RNC55H6880FSRE6-ND
688 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

688 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6880FSRE6 RNC55H6880FSRE6-ND
Product Name RES 688 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 688 ohms 688 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers