Vishay Intertechnology, Inc. RES 688 OHM 1/8W 1% AXIAL RNC55H6880FSB14

Description
RES 688ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 688ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 688 OHM 1/8W 1% AXIAL - RNC55H6880FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 688 OHM 1/8W 1% AXIAL
RNC55H6880FSB14
RES 688 OHM 1/8W 1% AXIAL RNC55H6880FSB14
RES 688ohm 1/8W 1% AXIAL

RES 688ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6880FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6880FSB14-ND
Through Hole Resistors RNC55H6880FSB14-ND
688 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

688 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6880FSB14 RNC55H6880FSB14-ND
Product Name RES 688 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 688 ohms 688 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details