Vishay Intertechnology, Inc. RES 68.1K OHM 1/8W .1% AXIAL RNC55H6812BPRSL

Description
RES 68.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 68.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 1/8W .1% AXIAL - RNC55H6812BPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1/8W .1% AXIAL
RNC55H6812BPRSL
RES 68.1K OHM 1/8W .1% AXIAL RNC55H6812BPRSL
RES 68.1Kohm 1/8W .1% AXIAL

RES 68.1Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6812BPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6812BPRSL-ND
Through Hole Resistors RNC55H6812BPRSL-ND
68.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6812BPRSL RNC55H6812BPRSL-ND
Product Name RES 68.1K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details