Vishay Intertechnology, Inc. RES 681 OHM 1/8W .5% AXIAL RNC55H6810DSBSL

Description
RES 681ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 681ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 1/8W .5% AXIAL - RNC55H6810DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1/8W .5% AXIAL
RNC55H6810DSBSL
RES 681 OHM 1/8W .5% AXIAL RNC55H6810DSBSL
RES 681ohm 1/8W .5% AXIAL

RES 681ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6810DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6810DSBSL-ND
Through Hole Resistors RNC55H6810DSBSL-ND
681 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

681 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6810DSBSL RNC55H6810DSBSL-ND
Product Name RES 681 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681 ohms 681 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details