Vishay Intertechnology, Inc. RES 6.9K OHM 1/8W 1% AXIAL RNC55H6901FRB14

Description
RES 6.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.9K OHM 1/8W 1% AXIAL - RNC55H6901FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.9K OHM 1/8W 1% AXIAL
RNC55H6901FRB14
RES 6.9K OHM 1/8W 1% AXIAL RNC55H6901FRB14
RES 6.9Kohm 1/8W 1% AXIAL

RES 6.9Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6901FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6901FRB14-ND
Through Hole Resistors RNC55H6901FRB14-ND
6.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6901FRB14 RNC55H6901FRB14-ND
Product Name RES 6.9K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers