Vishay Intertechnology, Inc. RES 68.1K OHM 1/8W 1% AXIAL RNC55H6812FRRSL

Description
RES 68.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 68.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 1/8W 1% AXIAL - RNC55H6812FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1/8W 1% AXIAL
RNC55H6812FRRSL
RES 68.1K OHM 1/8W 1% AXIAL RNC55H6812FRRSL
RES 68.1Kohm 1/8W 1% AXIAL

RES 68.1Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6812FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6812FRRSL-ND
Through Hole Resistors RNC55H6812FRRSL-ND
68.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H6812FRRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H6812FRRSL
Through Hole Resistors RNC55H6812FRRSL
RES 68.1K OHM 1/8W 1% AXIAL

RES 68.1K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H6812FRRSL RNC55H6812FRRSL-ND RNC55H6812FRRSL
Product Name RES 68.1K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 68100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/4C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details