Vishay Intertechnology, Inc. Through Hole Resistors RNC55H6980FSBSL

Description
698 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
698 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H6980FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6980FSBSL-ND
Through Hole Resistors RNC55H6980FSBSL-ND
698 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

698 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 698 OHM 1/8W 1% AXIAL - RNC55H6980FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 1/8W 1% AXIAL
RNC55H6980FSBSL
RES 698 OHM 1/8W 1% AXIAL RNC55H6980FSBSL
RES 698ohm 1/8W 1% AXIAL

RES 698ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6980FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H6980FSBSL
Through Hole Resistors RNC55H6980FSBSL
RES 698 OHM 1/8W 1% AXIAL

RES 698 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H6980FSBSL-ND RNC55H6980FSBSL RNC55H6980FSBSL
Product Name Through Hole Resistors RES 698 OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 698 ohms 698 ohms 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers