The RNC55H6981FRBSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a resistance value of 6.98 kΩ with a power rating of 1/8W at 70 °C and a tolerance of ±1%. The resistor operates effectively within a temperature range of -65 °C to +175 °C, ensuring reliability in various environmental conditions. This resistor exhibits a low noise level of -40 dB and has a maximum working voltage of 200V. It is constructed with a vacuum-deposited nickel-chrome alloy element and encapsulated in a specially formulated epoxy compound for enhanced moisture protection. The leads are solder-coated copper, making them suitable for soldering and welding applications. The product is characterized by a controlled temperature coefficient and verified failure rates, with extensive testing and traceability of materials. It is suitable for applications requiring precision and reliability, particularly in military and aerospace environments.
6.98 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 6.98Kohm 1/8W 1% AXIAL
RES 6.98K OHM 1/8W 1% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55H6981FRBSL-ND | RNC55H6981FRBSL | RNC55H6981FRBSL |
| Product Name | Through Hole Resistors | RES 6.98K OHM 1/8W 1% AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |