Vishay Precision Group RES 698 OHM 1/8W .1% AXIAL RNC55H6980BSB14

Description
RES 698ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 698ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698 OHM 1/8W .1% AXIAL - RNC55H6980BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 1/8W .1% AXIAL
RNC55H6980BSB14
RES 698 OHM 1/8W .1% AXIAL RNC55H6980BSB14
RES 698ohm 1/8W .1% AXIAL

RES 698ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6980BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6980BSB14-ND
Through Hole Resistors RNC55H6980BSB14-ND
698 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

698 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,698Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M8611 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,698Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M8611
Resistor,metal Film,698Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M8611
Resistor,Metal Film,698Ohms,200WV,. 1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,698Ohms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H6980BSB14 RNC55H6980BSB14-ND 07M8611
Product Name RES 698 OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,698Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 698 ohms 698 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details