Vishay Intertechnology, Inc. Through Hole Resistors RNC55H6812FMBSL

Description
68.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
68.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H6812FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6812FMBSL-ND
Through Hole Resistors RNC55H6812FMBSL-ND
68.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 68.1K OHM 1/8W 1% AXIAL - RNC55H6812FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1/8W 1% AXIAL
RNC55H6812FMBSL
RES 68.1K OHM 1/8W 1% AXIAL RNC55H6812FMBSL
RES 68.1Kohm 1/8W 1% AXIAL

RES 68.1Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6812FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H6812FMBSL
Through Hole Resistors RNC55H6812FMBSL
RES 68.1K OHM 1/8W 1% AXIAL

RES 68.1K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H6812FMBSL-ND RNC55H6812FMBSL RNC55H6812FMBSL
Product Name Through Hole Resistors RES 68.1K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers