Vishay Intertechnology, Inc. Res Metal Film 66.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole RNC55H6652BSB14

Description
Res Metal Film 66.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 66.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 66.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole - RNC55H6652BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 66.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
RNC55H6652BSB14
Res Metal Film 66.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole RNC55H6652BSB14
Res Metal Film 66.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 66.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RNC55H6652BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6652BSB14-ND
Through Hole Resistors RNC55H6652BSB14-ND
66.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

66.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6652BSB14 RNC55H6652BSB14-ND
Product Name Res Metal Film 66.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details