Vishay Intertechnology, Inc. RES 673 OHM 1/8W .1% AXIAL RNC55H6730BRB14

Description
RES 673ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 673ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 673 OHM 1/8W .1% AXIAL - RNC55H6730BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 673 OHM 1/8W .1% AXIAL
RNC55H6730BRB14
RES 673 OHM 1/8W .1% AXIAL RNC55H6730BRB14
RES 673ohm 1/8W .1% AXIAL

RES 673ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6730BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6730BRB14-ND
Through Hole Resistors RNC55H6730BRB14-ND
673 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

673 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6730BRB14 RNC55H6730BRB14-ND
Product Name RES 673 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 673 ohms 673 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details