Vishay Intertechnology, Inc. RES 68.1K OHM 1/8W .1% AXIAL RNC55H6812BPBSL

Description
RES 68.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 68.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 1/8W .1% AXIAL - RNC55H6812BPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1/8W .1% AXIAL
RNC55H6812BPBSL
RES 68.1K OHM 1/8W .1% AXIAL RNC55H6812BPBSL
RES 68.1Kohm 1/8W .1% AXIAL

RES 68.1Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6812BPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6812BPBSL-ND
Through Hole Resistors RNC55H6812BPBSL-ND
68.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6812BPBSL RNC55H6812BPBSL-ND
Product Name RES 68.1K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C394J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers