Vishay Intertechnology, Inc. RES 6.8K OHM 1/8W .1% AXIAL RNC55H6801BSB14

Description
RES 6.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 1/8W .1% AXIAL - RNC55H6801BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 1/8W .1% AXIAL
RNC55H6801BSB14
RES 6.8K OHM 1/8W .1% AXIAL RNC55H6801BSB14
RES 6.8Kohm 1/8W .1% AXIAL

RES 6.8Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6801BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6801BSB14-ND
Through Hole Resistors RNC55H6801BSB14-ND
6.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6801BSB14 RNC55H6801BSB14-ND
Product Name RES 6.8K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details