Vishay Intertechnology, Inc. RES 66.5 OHM 1/8W .1% AXIAL RNC55H66R5BSBSL

Description
RES 66.5ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 66.5ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5 OHM 1/8W .1% AXIAL - RNC55H66R5BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM 1/8W .1% AXIAL
RNC55H66R5BSBSL
RES 66.5 OHM 1/8W .1% AXIAL RNC55H66R5BSBSL
RES 66.5ohm 1/8W .1% AXIAL

RES 66.5ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H66R5BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H66R5BSBSL-ND
Through Hole Resistors RNC55H66R5BSBSL-ND
66.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

66.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H66R5BSBSL RNC55H66R5BSBSL-ND
Product Name RES 66.5 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 66.5 ohms 66.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details