698 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
MF,1/8W,698,1%,50PPM
Resistor,Metal Film,698Ohms,200WV,1
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55H6980FSRE6-ND | RNC55H6980FSRE6 | 07M8617 |
| Product Name | Through Hole Resistors | MF,1/8W,698,1%,50PPM,S/.001%,T/R | Resistor,metal Film,698Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ||
| Resistance Range | 698 ohms |