Vishay Intertechnology, Inc. Through Hole Resistors RNC55H6811FSRSL

Description
6.81 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
6.81 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H6811FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6811FSRSL-ND
Through Hole Resistors RNC55H6811FSRSL-ND
6.81 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.81 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 6.81K OHM 1/8W 1% AXIAL - RNC55H6811FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1/8W 1% AXIAL
RNC55H6811FSRSL
RES 6.81K OHM 1/8W 1% AXIAL RNC55H6811FSRSL
RES 6.81Kohm 1/8W 1% AXIAL

RES 6.81Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6811FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H6811FSRSL
Through Hole Resistors RNC55H6811FSRSL
RES 6.81K OHM 1/8W 1% AXIAL

RES 6.81K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H6811FSRSL-ND RNC55H6811FSRSL RNC55H6811FSRSL
Product Name Through Hole Resistors RES 6.81K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details