Vishay Intertechnology, Inc. RES 680K OHM 1/8W 1% AXIAL RNC55H6803FSB14

Description
RES 680Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 680Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680K OHM 1/8W 1% AXIAL - RNC55H6803FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680K OHM 1/8W 1% AXIAL
RNC55H6803FSB14
RES 680K OHM 1/8W 1% AXIAL RNC55H6803FSB14
RES 680Kohm 1/8W 1% AXIAL

RES 680Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H6803FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H6803FSB14-ND
Through Hole Resistors RNC55H6803FSB14-ND
680 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

680 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H6803FSB14 RNC55H6803FSB14-ND
Product Name RES 680K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details