Moxa Inc. 4 Port Industrial-grade USB Hubs UPort 404

Description
Externally powered USB hubs are the only way to guarantee the broadest compatibility with USB devices. The UPort™ 404 and UPort™ 407 are industrial-grade USB 2.0 hubs that expand 1 USB port into 4 and 7 USB ports, respectively. The hubs are designed to provide true USB 2.0 Hi-Speed 480 Mbps data transmission through each port, even for heavy-load applications. USB-IF certified and fully compliant with the USB Plug & Play specification, the UPort™ 404 and UPort™ 407 provide a full 500 mA of power per port to ensure that your USB devices will function properly. Support for 12-40 VDC power also makes these hubs ideal for mobile applications.
Description
Externally powered USB hubs are the only way to guarantee the broadest compatibility with USB devices. The UPort™ 404 and UPort™ 407 are industrial-grade USB 2.0 hubs that expand 1 USB port into 4 and 7 USB ports, respectively. The hubs are designed to provide true USB 2.0 Hi-Speed 480 Mbps data transmission through each port, even for heavy-load applications. USB-IF certified and fully compliant with the USB Plug & Play specification, the UPort™ 404 and UPort™ 407 provide a full 500 mA of power per port to ensure that your USB devices will function properly. Support for 12-40 VDC power also makes these hubs ideal for mobile applications.

Suppliers

Company
Product
Description
Supplier Links
4 Port Industrial-grade USB Hubs - UPort 404 - Moxa Inc.
Brea, CA, USA
4 Port Industrial-grade USB Hubs
UPort 404
4 Port Industrial-grade USB Hubs UPort 404
Externally powered USB hubs are the only way to guarantee the broadest compatibility with USB devices. The UPort™ 404 and UPort™ 407 are industrial-grade USB 2.0 hubs that expand 1 USB port into 4 and 7 USB ports, respectively. The hubs are designed to provide true USB 2.0 Hi-Speed 480 Mbps data transmission through each port, even for heavy-load applications. USB-IF certified and fully compliant with the USB Plug & Play specification, the UPort™ 404 and UPort™ 407 provide a full 500 mA of power per port to ensure that your USB devices will function properly. Support for 12-40 VDC power also makes these hubs ideal for mobile applications.

Externally powered USB hubs are the only way to guarantee the broadest compatibility with USB devices. The UPort™ 404 and UPort™ 407 are industrial-grade USB 2.0 hubs that expand 1 USB port into 4 and 7 USB ports, respectively. The hubs are designed to provide true USB 2.0 Hi-Speed 480 Mbps data transmission through each port, even for heavy-load applications. USB-IF certified and fully compliant with the USB Plug & Play specification, the UPort™ 404 and UPort™ 407 provide a full 500 mA of power per port to ensure that your USB devices will function properly. Support for 12-40 VDC power also makes these hubs ideal for mobile applications.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Network Equipment
Product Number UPort 404
Product Name 4 Port Industrial-grade USB Hubs
Network Equipment Hub
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2676065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 28 #
Data Rate 1 Gbps
View Details