Moxa Inc. EN50155 Ethernet Switch TN-5508 Series

Description
Three rotary switches for setting the last 3 digits of the IP address makes maintenance even easier IPv6 Ready logo awarded (IPv6 Logo Committee certified) Leading EN50155-compliant industrial Ethernet switches for rolling stock applications DHCP Option 82 for IP address assignment with different policies Modbus/TCP industrial Ethernet protocol supported Turbo Ring, Turbo Chain, and IEEE 802.1D-2004 RSTP/STP for network redundancyIGMP snooping and GMRP for filtering multicast traffic Port-based VLAN, IEEE 802.1Q VLAN, and GVRP to ease network planning QoS (IEEE 802.1p/1Q and TOS/DiffServ) to increase determinism IEEE 802.3ad, LACP for optimum bandwidth utilization SNMPv3, IEEE 802.1X, HTTPS, and SSH to enhance network security SNMPv1/v2c/v3 for different levels of network management RMON for efficient network monitoring and proactive capability Bandwidth management prevents unpredictable network status Lock port allows access by only authorized MAC addresses Port mirroring for online debugging Automatic warning by exception through email, relay output Line-swap fast recovery Automatic recovery of connected device's IP addresses LLDP for automatic topology discovery in network management software Configurable by web browser, Telnet/serial console, and Windows utility Panel mounting or DIN-Rail mounting installation capability Works with MXview industrial network management software
Description
Three rotary switches for setting the last 3 digits of the IP address makes maintenance even easier IPv6 Ready logo awarded (IPv6 Logo Committee certified) Leading EN50155-compliant industrial Ethernet switches for rolling stock applications DHCP Option 82 for IP address assignment with different policies Modbus/TCP industrial Ethernet protocol supported Turbo Ring, Turbo Chain, and IEEE 802.1D-2004 RSTP/STP for network redundancyIGMP snooping and GMRP for filtering multicast traffic Port-based VLAN, IEEE 802.1Q VLAN, and GVRP to ease network planning QoS (IEEE 802.1p/1Q and TOS/DiffServ) to increase determinism IEEE 802.3ad, LACP for optimum bandwidth utilization SNMPv3, IEEE 802.1X, HTTPS, and SSH to enhance network security SNMPv1/v2c/v3 for different levels of network management RMON for efficient network monitoring and proactive capability Bandwidth management prevents unpredictable network status Lock port allows access by only authorized MAC addresses Port mirroring for online debugging Automatic warning by exception through email, relay output Line-swap fast recovery Automatic recovery of connected device's IP addresses LLDP for automatic topology discovery in network management software Configurable by web browser, Telnet/serial console, and Windows utility Panel mounting or DIN-Rail mounting installation capability Works with MXview industrial network management software

Suppliers

Company
Product
Description
Supplier Links
EN50155 Ethernet Switch - TN-5508 Series - Moxa Inc.
Brea, CA, USA
EN50155 Ethernet Switch
TN-5508 Series
EN50155 Ethernet Switch TN-5508 Series
Three rotary switches for setting the last 3 digits of the IP address makes maintenance even easier IPv6 Ready logo awarded (IPv6 Logo Committee certified) Leading EN50155-compliant industrial Ethernet switches for rolling stock applications DHCP Option 82 for IP address assignment with different policies Modbus/TCP industrial Ethernet protocol supported Turbo Ring, Turbo Chain, and IEEE 802.1D-2004 RSTP/STP for network redundancyIGMP snooping and GMRP for filtering multicast traffic Port-based VLAN, IEEE 802.1Q VLAN, and GVRP to ease network planning QoS (IEEE 802.1p/1Q and TOS/DiffServ) to increase determinism IEEE 802.3ad, LACP for optimum bandwidth utilization SNMPv3, IEEE 802.1X, HTTPS, and SSH to enhance network security SNMPv1/v2c/v3 for different levels of network management RMON for efficient network monitoring and proactive capability Bandwidth management prevents unpredictable network status Lock port allows access by only authorized MAC addresses Port mirroring for online debugging Automatic warning by exception through email, relay output Line-swap fast recovery Automatic recovery of connected device's IP addresses LLDP for automatic topology discovery in network management software Configurable by web browser, Telnet/serial console, and Windows utility Panel mounting or DIN-Rail mounting installation capability Works with MXview industrial network management software
  • Three rotary switches for setting the last 3 digits of the IP address makes maintenance even easier
  • IPv6 Ready logo awarded (IPv6 Logo Committee certified)
  • Leading EN50155-compliant industrial Ethernet switches for rolling stock applications
  • DHCP Option 82 for IP address assignment with different policies
  • Modbus/TCP industrial Ethernet protocol supported
  • Turbo Ring, Turbo Chain, and IEEE 802.1D-2004 RSTP/STP for network redundancyIGMP snooping and GMRP for filtering multicast traffic
  • Port-based VLAN, IEEE 802.1Q VLAN, and GVRP to ease network planning
  • QoS (IEEE 802.1p/1Q and TOS/DiffServ) to increase determinism
  • IEEE 802.3ad, LACP for optimum bandwidth utilization
  • SNMPv3, IEEE 802.1X, HTTPS, and SSH to enhance network security
  • SNMPv1/v2c/v3 for different levels of network management
  • RMON for efficient network monitoring and proactive capability
  • Bandwidth management prevents unpredictable network status
  • Lock port allows access by only authorized MAC addresses
  • Port mirroring for online debugging
  • Automatic warning by exception through email, relay output
  • Line-swap fast recovery
  • Automatic recovery of connected device's IP addresses
  • LLDP for automatic topology discovery in network management software
  • Configurable by web browser, Telnet/serial console, and Windows utility
  • Panel mounting or DIN-Rail mounting installation capability
  • Works with MXview industrial network management software
Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Network Equipment
Product Number TN-5508 Series
Product Name EN50155 Ethernet Switch
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network IGMPv1/v2, GMRP, GVRP, Ethernet, 10Base-T Ethernet, 10/100 Ethernet, Fast Ethernet
Ports / Interfaces M12
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - BB-852-10134-ND - DigiKey
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ45, SC
View Details
1RU 800Gbps Data Center SWITCH - LN-3624Y-2Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details