Moxa Inc. DIN-Rail Unmanaged Ethernet Switch EDS-G308

Description
The EDS-G308 series are equipped with 8 Gigabit Ethernet ports and up to 2 fiber optic ports, making them ideal for applications that demand high bandwidth. The EDS-G308 switches provide an economical solution for your industrial Gigabit Ethernet connection, and the built-in relay warning function alerts network managers when power failures or port breaks occur. The EDS-G308 series includes 2 models: one with an operating temperature range of 0 to 60°C, and the other one with an extended operating temperature range of -40 to 75°C. Both models undergo a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications. The EDS-G308 switches can be installed easily on a DIN-Rail or in distribution boxes.
Request a Quote
Description
The EDS-G308 series are equipped with 8 Gigabit Ethernet ports and up to 2 fiber optic ports, making them ideal for applications that demand high bandwidth. The EDS-G308 switches provide an economical solution for your industrial Gigabit Ethernet connection, and the built-in relay warning function alerts network managers when power failures or port breaks occur. The EDS-G308 series includes 2 models: one with an operating temperature range of 0 to 60°C, and the other one with an extended operating temperature range of -40 to 75°C. Both models undergo a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications. The EDS-G308 switches can be installed easily on a DIN-Rail or in distribution boxes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIN-Rail Unmanaged Ethernet Switch - EDS-G308 - Moxa Inc.
Brea, CA, USA
DIN-Rail Unmanaged Ethernet Switch
EDS-G308
DIN-Rail Unmanaged Ethernet Switch EDS-G308
The EDS-G308 series are equipped with 8 Gigabit Ethernet ports and up to 2 fiber optic ports, making them ideal for applications that demand high bandwidth. The EDS-G308 switches provide an economical solution for your industrial Gigabit Ethernet connection, and the built-in relay warning function alerts network managers when power failures or port breaks occur. The EDS-G308 series includes 2 models: one with an operating temperature range of 0 to 60°C, and the other one with an extended operating temperature range of -40 to 75°C. Both models undergo a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications. The EDS-G308 switches can be installed easily on a DIN-Rail or in distribution boxes.

The EDS-G308 series are equipped with 8 Gigabit Ethernet ports and up to 2 fiber optic ports, making them ideal for applications that demand high bandwidth. The EDS-G308 switches provide an economical solution for your industrial Gigabit Ethernet connection, and the built-in relay warning function alerts network managers when power failures or port breaks occur. The EDS-G308 series includes 2 models: one with an operating temperature range of 0 to 60°C, and the other one with an extended operating temperature range of -40 to 75°C. Both models undergo a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications. The EDS-G308 switches can be installed easily on a DIN-Rail or in distribution boxes.

Supplier's Site
Network Switches - 2551971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Network Switches
2551971
Network Switches 2551971
MOXA EDS-G308 Ethernet Switch

MOXA EDS-G308 Ethernet Switch

Supplier's Site

Technical Specifications

  Moxa Inc. RS Components, Ltd.
Product Category Network Equipment Network Equipment
Product Number EDS-G308 2551971
Product Name DIN-Rail Unmanaged Ethernet Switch Network Switches
Network Equipment Switch Switch
Area Network Type LAN Capable
Protocol / Network Ethernet, 10Base-T Ethernet, 10/100 Ethernet, Gigabit Ethernet, Fast Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 5700 10 Port Managed Switch - 1783-BMS10CA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
2 Gbit Optical Receiver SFP, 850nm, MM - 1-G091 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
4GE + 2G SFP Port Gigabit Unmanaged Industrial PoE Ethernet Switch - EKI-2706G-2FPI-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Protocol / Network 4G
View Details
2 suppliers