Moxa Inc. DIN-Rail Unmanaged Ethernet Switch EDS-309 Series

Description
Redundant dual 24 VDC power inputs Relay output warning for power failure and port break alarm Broadcast storm protection Transparent transmission of VLAN tagged packets -40 to 75˚C operating temperature range (T models) Introduction The EDS-309 are 9-port Ethernet switches that provide an economical solution for your industrial Ethernet connections. The built-in relay warning function alerts network engineers when power failures or port breaks occur, and the switches are designed for harsh industrial environments, such as in hazardous locations (Class I, Div. 2/ATEX). The switches comply with FCC, TüV, UL, and CE standards, and come in two model types. Standard operating temperature range models (0 to 60°C) and wide operating temperature range models (-40 to 75°C). Both models undergo a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications. The EDS-309 switches can be installed easily on a DIN-Rail or in a distribution box.
Description
Redundant dual 24 VDC power inputs Relay output warning for power failure and port break alarm Broadcast storm protection Transparent transmission of VLAN tagged packets -40 to 75˚C operating temperature range (T models) Introduction The EDS-309 are 9-port Ethernet switches that provide an economical solution for your industrial Ethernet connections. The built-in relay warning function alerts network engineers when power failures or port breaks occur, and the switches are designed for harsh industrial environments, such as in hazardous locations (Class I, Div. 2/ATEX). The switches comply with FCC, TüV, UL, and CE standards, and come in two model types. Standard operating temperature range models (0 to 60°C) and wide operating temperature range models (-40 to 75°C). Both models undergo a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications. The EDS-309 switches can be installed easily on a DIN-Rail or in a distribution box.

Suppliers

Company
Product
Description
Supplier Links
DIN-Rail Unmanaged Ethernet Switch - EDS-309 Series - Moxa Inc.
Brea, CA, USA
DIN-Rail Unmanaged Ethernet Switch
EDS-309 Series
DIN-Rail Unmanaged Ethernet Switch EDS-309 Series
Redundant dual 24 VDC power inputs Relay output warning for power failure and port break alarm Broadcast storm protection Transparent transmission of VLAN tagged packets -40 to 75˚C operating temperature range (T models) Introduction The EDS-309 are 9-port Ethernet switches that provide an economical solution for your industrial Ethernet connections. The built-in relay warning function alerts network engineers when power failures or port breaks occur, and the switches are designed for harsh industrial environments, such as in hazardous locations (Class I, Div. 2/ATEX). The switches comply with FCC, TüV, UL, and CE standards, and come in two model types. Standard operating temperature range models (0 to 60°C) and wide operating temperature range models (-40 to 75°C). Both models undergo a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications. The EDS-309 switches can be installed easily on a DIN-Rail or in a distribution box.
  • Redundant dual 24 VDC power inputs
  • Relay output warning for power failure and port break alarm
  • Broadcast storm protection
  • Transparent transmission of VLAN tagged packets
  • -40 to 75˚C operating temperature range (T models)

Introduction

The EDS-309 are 9-port Ethernet switches that provide an economical solution for your industrial Ethernet connections. The built-in relay warning function alerts network engineers when power failures or port breaks occur, and the switches are designed for harsh industrial environments, such as in hazardous locations (Class I, Div. 2/ATEX). The switches comply with FCC, TÜV, UL, and CE standards, and come in two model types. Standard operating temperature range models (0 to 60°C) and wide operating temperature range models (-40 to 75°C). Both models undergo a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications. The EDS-309 switches can be installed easily on a DIN-Rail or in a distribution box.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Network Equipment
Product Number EDS-309 Series
Product Name DIN-Rail Unmanaged Ethernet Switch
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Ethernet, 10Base-T Ethernet, 10/100 Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer EZ Gateway - FS-EZX-KNX-BAC - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details