Moxa Inc. DIN-Rail Unmanaged Ethernet Switch EDS-205

Description
The EDS-205/208 series of industrial Ethernet switches are entry-level industrial 5 and 8-port Ethernet switches that support IEEE 802.3/802.3u/802.3x with 10/100M, full/half-duplex, MDI/MDIX auto-sensing RJ45 ports. The EDS-205/208 switches are rated to operate at temperatures ranging from -10 to 60°C, and are rugged enough for switchesany harsh industrial environment. The switches can be easily installed on a DIN-Rail as well as in distribution boxes. The DIN-Rail mounting capability, wide operating temperature, and the the IP30 housing with LED indicators make the plug-and-play EDS-205/208 switches easy to use and reliable.
Request a Quote
Description
The EDS-205/208 series of industrial Ethernet switches are entry-level industrial 5 and 8-port Ethernet switches that support IEEE 802.3/802.3u/802.3x with 10/100M, full/half-duplex, MDI/MDIX auto-sensing RJ45 ports. The EDS-205/208 switches are rated to operate at temperatures ranging from -10 to 60°C, and are rugged enough for switchesany harsh industrial environment. The switches can be easily installed on a DIN-Rail as well as in distribution boxes. The DIN-Rail mounting capability, wide operating temperature, and the the IP30 housing with LED indicators make the plug-and-play EDS-205/208 switches easy to use and reliable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIN-Rail Unmanaged Ethernet Switch - EDS-205 - Moxa Inc.
Brea, CA, USA
DIN-Rail Unmanaged Ethernet Switch
EDS-205
DIN-Rail Unmanaged Ethernet Switch EDS-205
The EDS-205/208 series of industrial Ethernet switches are entry-level industrial 5 and 8-port Ethernet switches that support IEEE 802.3/802.3u/802.3x with 10/100M, full/half-duplex, MDI/MDIX auto-sensing RJ45 ports. The EDS-205/208 switches are rated to operate at temperatures ranging from -10 to 60°C, and are rugged enough for switchesany harsh industrial environment. The switches can be easily installed on a DIN-Rail as well as in distribution boxes. The DIN-Rail mounting capability, wide operating temperature, and the the IP30 housing with LED indicators make the plug-and-play EDS-205/208 switches easy to use and reliable.

The EDS-205/208 series of industrial Ethernet switches are entry-level industrial 5 and 8-port Ethernet switches that support IEEE 802.3/802.3u/802.3x with 10/100M, full/half-duplex, MDI/MDIX auto-sensing RJ45 ports. The EDS-205/208 switches are rated to operate at temperatures ranging from -10 to 60°C, and are rugged enough for switchesany harsh industrial environment. The switches can be easily installed on a DIN-Rail as well as in distribution boxes. The DIN-Rail mounting capability, wide operating temperature, and the the IP30 housing with LED indicators make the plug-and-play EDS-205/208 switches easy to use and reliable.

Supplier's Site
Network Switches - 2551959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Network Switches
2551959
Network Switches 2551959
MOXA EDS-205 Ethernet Switch

MOXA EDS-205 Ethernet Switch

Supplier's Site

Technical Specifications

  Moxa Inc. RS Components, Ltd.
Product Category Network Equipment Network Equipment
Product Number EDS-205 2551959
Product Name DIN-Rail Unmanaged Ethernet Switch Network Switches
Network Equipment Switch Switch
Area Network Type LAN Capable
Protocol / Network Ethernet, 10Base-T Ethernet, 10/100 Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 5700 6 port managed switch - 1783-BMS4S2SGL - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
2 Gbit Optical Receiver SFP, 1310nm, SM - 1-G092 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
IEC 61850-3 L3 Modular Managed Switch - EKI-8528-4XF-A - Advantech
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces SFP+ cage
View Details