Moxa Inc. Media Module SFP-1FE Series

Description
Single + 3.3 V power Supply Small From Factor Pluggable MSA Compliant PECL Differential Inputs and Output TTL Signal Detect Indicator Compliant with SONET / SDH Standard LC Duplex Connector EEPROM with serial ID functionality Class 1 Laser International Safety Standard IEC 825 Compliant
Description
Single + 3.3 V power Supply Small From Factor Pluggable MSA Compliant PECL Differential Inputs and Output TTL Signal Detect Indicator Compliant with SONET / SDH Standard LC Duplex Connector EEPROM with serial ID functionality Class 1 Laser International Safety Standard IEC 825 Compliant

Suppliers

Company
Product
Description
Supplier Links
Media Module - SFP-1FE Series - Moxa Inc.
Brea, CA, USA
Media Module
SFP-1FE Series
Media Module SFP-1FE Series
Single + 3.3 V power Supply Small From Factor Pluggable MSA Compliant PECL Differential Inputs and Output TTL Signal Detect Indicator Compliant with SONET / SDH Standard LC Duplex Connector EEPROM with serial ID functionality Class 1 Laser International Safety Standard IEC 825 Compliant
  • Single + 3.3 V power Supply
  • Small From Factor Pluggable MSA Compliant
  • PECL Differential Inputs and Output
  • TTL Signal Detect Indicator
  • Compliant with SONET / SDH Standard
  • LC Duplex Connector
  • EEPROM with serial ID functionality
  • Class 1 Laser International Safety Standard IEC 825 Compliant
Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Network Equipment
Product Number SFP-1FE Series
Product Name Media Module
Area Network Type LAN Capable
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
8GE + 2G SFP Port Gigabit Unmanaged Industrial PoE Ethernet Switch - EKI-2710G-2FPI-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.3, 802.3u, 802.3x, 802.3ab, 802.3z, 802.3af/at
View Details
2 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details