Moxa Inc. DIN-Rail Managed Ethernet Switch EDS-616 Series

Description
Up to 16 optical fiber connections in a small switch Hot swap media modules for continuous operation (available soon) Turbo Ring and Turbo Chain (recovery time < 20 ms at full load), and RSTP/STP (IEEE 802.1w/D) IPv6 Ready logo awarded (IPv6 Logo Committee certified) SNMP inform for ensuring reliable event management LLDP for automated topology discovery DHCP Option 82 for IP address assignment with different policies IEEE 1588 PTP (Precision Time Protocol) for precise time synchronization of networks Modbus/TCP industrial Ethernet protocol supported IGMP snooping and GMRP for filtering multicast traffic Port-based VLAN, IEEE 802.1Q VLAN, and GVRP to ease network planning QoS (IEEE 802.1p/1Q) and TOS/DiffServ to increase determinism Port Trunking for optimum bandwidth utilization SNMPv3, IEEE 802.1X, HTTPS, and SSH to enhance network security SNMPv1/v2c for different levels of network management RMON for efficient network monitoring and proactive capability Bandwidth management prevents unpredictable network status Lock port for only authorized MAC address access Port mirroring for online debugging Automatic warning by exception through email, relay output Digital inputs to integrate sensors and alarms with IP networks -40 to 75˚C operating temperature range (T model, available soon)
Description
Up to 16 optical fiber connections in a small switch Hot swap media modules for continuous operation (available soon) Turbo Ring and Turbo Chain (recovery time < 20 ms at full load), and RSTP/STP (IEEE 802.1w/D) IPv6 Ready logo awarded (IPv6 Logo Committee certified) SNMP inform for ensuring reliable event management LLDP for automated topology discovery DHCP Option 82 for IP address assignment with different policies IEEE 1588 PTP (Precision Time Protocol) for precise time synchronization of networks Modbus/TCP industrial Ethernet protocol supported IGMP snooping and GMRP for filtering multicast traffic Port-based VLAN, IEEE 802.1Q VLAN, and GVRP to ease network planning QoS (IEEE 802.1p/1Q) and TOS/DiffServ to increase determinism Port Trunking for optimum bandwidth utilization SNMPv3, IEEE 802.1X, HTTPS, and SSH to enhance network security SNMPv1/v2c for different levels of network management RMON for efficient network monitoring and proactive capability Bandwidth management prevents unpredictable network status Lock port for only authorized MAC address access Port mirroring for online debugging Automatic warning by exception through email, relay output Digital inputs to integrate sensors and alarms with IP networks -40 to 75˚C operating temperature range (T model, available soon)

Suppliers

Company
Product
Description
Supplier Links
DIN-Rail Managed Ethernet Switch - EDS-616 Series - Moxa Inc.
Brea, CA, USA
DIN-Rail Managed Ethernet Switch
EDS-616 Series
DIN-Rail Managed Ethernet Switch EDS-616 Series
Up to 16 optical fiber connections in a small switch Hot swap media modules for continuous operation (available soon) Turbo Ring and Turbo Chain (recovery time < 20 ms at full load), and RSTP/STP (IEEE 802.1w/D) IPv6 Ready logo awarded (IPv6 Logo Committee certified) SNMP inform for ensuring reliable event management LLDP for automated topology discovery DHCP Option 82 for IP address assignment with different policies IEEE 1588 PTP (Precision Time Protocol) for precise time synchronization of networks Modbus/TCP industrial Ethernet protocol supported IGMP snooping and GMRP for filtering multicast traffic Port-based VLAN, IEEE 802.1Q VLAN, and GVRP to ease network planning QoS (IEEE 802.1p/1Q) and TOS/DiffServ to increase determinism Port Trunking for optimum bandwidth utilization SNMPv3, IEEE 802.1X, HTTPS, and SSH to enhance network security SNMPv1/v2c for different levels of network management RMON for efficient network monitoring and proactive capability Bandwidth management prevents unpredictable network status Lock port for only authorized MAC address access Port mirroring for online debugging Automatic warning by exception through email, relay output Digital inputs to integrate sensors and alarms with IP networks -40 to 75˚C operating temperature range (T model, available soon)
  • Up to 16 optical fiber connections in a small switch
  • Hot swap media modules for continuous operation (available soon)
  • Turbo Ring and Turbo Chain (recovery time < 20 ms at full load), and RSTP/STP (IEEE 802.1w/D)
  • IPv6 Ready logo awarded (IPv6 Logo Committee certified)
  • SNMP inform for ensuring reliable event management
  • LLDP for automated topology discovery
  • DHCP Option 82 for IP address assignment with different policies
  • IEEE 1588 PTP (Precision Time Protocol) for precise time synchronization of networks
  • Modbus/TCP industrial Ethernet protocol supported
  • IGMP snooping and GMRP for filtering multicast traffic
  • Port-based VLAN, IEEE 802.1Q VLAN, and GVRP to ease network planning
  • QoS (IEEE 802.1p/1Q) and TOS/DiffServ to increase determinism
  • Port Trunking for optimum bandwidth utilization
  • SNMPv3, IEEE 802.1X, HTTPS, and SSH to enhance network security
  • SNMPv1/v2c for different levels of network management
  • RMON for efficient network monitoring and proactive capability
  • Bandwidth management prevents unpredictable network status
  • Lock port for only authorized MAC address access
  • Port mirroring for online debugging
  • Automatic warning by exception through email, relay output
  • Digital inputs to integrate sensors and alarms with IP networks
  • -40 to 75˚C operating temperature range (T model, available soon)
Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Network Equipment
Product Number EDS-616 Series
Product Name DIN-Rail Managed Ethernet Switch
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network IGMPv1/v2 device, GMRP, GVRP, Ethernet, Fast Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mount Managed Industrial PoE+ Switches - 9005-24GP2GS - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details