Moxa Inc. DIN-Rail Unmanaged Ethernet Switch EDS-305-S-SC-T

Description
The EDS-305/308 are 5-port and 8-port Ethernet switches that provide an economical solution for your industrial Ethernet connections. The built-in relay warning function alerts network engineers when power failures or port breaks occur, and the switches are designed for harsh industrial environments, such as in hazardous locations (Class I, Div. 2/ATEX). The switches comply with FCC, TüV, UL, and CE standards, and come in two model types. Standard operating temperature range models (0 to 60°C) and wide operating temperature range models (-40 to 75°C). Both models undergo a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications. The EDS-305/308 switches can be installed easily on a DIN-Rail or in a distribution box.
Description
The EDS-305/308 are 5-port and 8-port Ethernet switches that provide an economical solution for your industrial Ethernet connections. The built-in relay warning function alerts network engineers when power failures or port breaks occur, and the switches are designed for harsh industrial environments, such as in hazardous locations (Class I, Div. 2/ATEX). The switches comply with FCC, TüV, UL, and CE standards, and come in two model types. Standard operating temperature range models (0 to 60°C) and wide operating temperature range models (-40 to 75°C). Both models undergo a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications. The EDS-305/308 switches can be installed easily on a DIN-Rail or in a distribution box.

Suppliers

Company
Product
Description
Supplier Links
DIN-Rail Unmanaged Ethernet Switch - EDS-305-S-SC-T - Moxa Inc.
Brea, CA, USA
DIN-Rail Unmanaged Ethernet Switch
EDS-305-S-SC-T
DIN-Rail Unmanaged Ethernet Switch EDS-305-S-SC-T
The EDS-305/308 are 5-port and 8-port Ethernet switches that provide an economical solution for your industrial Ethernet connections. The built-in relay warning function alerts network engineers when power failures or port breaks occur, and the switches are designed for harsh industrial environments, such as in hazardous locations (Class I, Div. 2/ATEX). The switches comply with FCC, TüV, UL, and CE standards, and come in two model types. Standard operating temperature range models (0 to 60°C) and wide operating temperature range models (-40 to 75°C). Both models undergo a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications. The EDS-305/308 switches can be installed easily on a DIN-Rail or in a distribution box.

The EDS-305/308 are 5-port and 8-port Ethernet switches that provide an economical solution for your industrial Ethernet connections. The built-in relay warning function alerts network engineers when power failures or port breaks occur, and the switches are designed for harsh industrial environments, such as in hazardous locations (Class I, Div. 2/ATEX). The switches comply with FCC, TÜV, UL, and CE standards, and come in two model types. Standard operating temperature range models (0 to 60°C) and wide operating temperature range models (-40 to 75°C). Both models undergo a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications. The EDS-305/308 switches can be installed easily on a DIN-Rail or in a distribution box.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Network Equipment
Product Number EDS-305-S-SC-T
Product Name DIN-Rail Unmanaged Ethernet Switch
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Ethernet, 10Base-T Ethernet, 10/100 Ethernet
Ports / Interfaces RJ-45, SC
Unlock Full Specs
to access all available technical data

Similar Products

24-Port Managed Switch - LN-2324G-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details