Moxa Inc. DIN-Rail Unmanaged Ethernet Switch EDS-305-M-SC

Description
The EDS-305/308 are 5-port and 8-port Ethernet switches that provide an economical solution for your industrial Ethernet connections. The built-in relay warning function alerts network engineers when power failures or port breaks occur, and the switches are designed for harsh industrial environments, such as in hazardous locations (Class I, Div. 2/ATEX). The switches comply with FCC, TüV, UL, and CE standards, and come in two model types. Standard operating temperature range models (0 to 60°C) and wide operating temperature range models (-40 to 75°C). Both models undergo a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications. The EDS-305/308 switches can be installed easily on a DIN-Rail or in a distribution box.
Request a Quote
Description
The EDS-305/308 are 5-port and 8-port Ethernet switches that provide an economical solution for your industrial Ethernet connections. The built-in relay warning function alerts network engineers when power failures or port breaks occur, and the switches are designed for harsh industrial environments, such as in hazardous locations (Class I, Div. 2/ATEX). The switches comply with FCC, TüV, UL, and CE standards, and come in two model types. Standard operating temperature range models (0 to 60°C) and wide operating temperature range models (-40 to 75°C). Both models undergo a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications. The EDS-305/308 switches can be installed easily on a DIN-Rail or in a distribution box.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIN-Rail Unmanaged Ethernet Switch - EDS-305-M-SC - Moxa Inc.
Brea, CA, USA
DIN-Rail Unmanaged Ethernet Switch
EDS-305-M-SC
DIN-Rail Unmanaged Ethernet Switch EDS-305-M-SC
The EDS-305/308 are 5-port and 8-port Ethernet switches that provide an economical solution for your industrial Ethernet connections. The built-in relay warning function alerts network engineers when power failures or port breaks occur, and the switches are designed for harsh industrial environments, such as in hazardous locations (Class I, Div. 2/ATEX). The switches comply with FCC, TüV, UL, and CE standards, and come in two model types. Standard operating temperature range models (0 to 60°C) and wide operating temperature range models (-40 to 75°C). Both models undergo a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications. The EDS-305/308 switches can be installed easily on a DIN-Rail or in a distribution box.

The EDS-305/308 are 5-port and 8-port Ethernet switches that provide an economical solution for your industrial Ethernet connections. The built-in relay warning function alerts network engineers when power failures or port breaks occur, and the switches are designed for harsh industrial environments, such as in hazardous locations (Class I, Div. 2/ATEX). The switches comply with FCC, TÜV, UL, and CE standards, and come in two model types. Standard operating temperature range models (0 to 60°C) and wide operating temperature range models (-40 to 75°C). Both models undergo a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications. The EDS-305/308 switches can be installed easily on a DIN-Rail or in a distribution box.

Supplier's Site
Network Switches - 2551834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Network Switches
2551834
Network Switches 2551834
MOXA EDS-305-M-SC Ethernet Switch

MOXA EDS-305-M-SC Ethernet Switch

Supplier's Site

Technical Specifications

  Moxa Inc. RS Components, Ltd.
Product Category Network Equipment Network Equipment
Product Number EDS-305-M-SC 2551834
Product Name DIN-Rail Unmanaged Ethernet Switch Network Switches
Network Equipment Switch Switch
Area Network Type LAN Capable
Protocol / Network Ethernet, 10Base-T Ethernet, 10/100 Ethernet
Ports / Interfaces RJ-45, SC
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mount Managed Industrial PoE+ Switches - 9005-24GP2GS - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Lean Managed - 852-1813/010-000 - WAGO
Specs
Network Equipment Switch
View Details
2 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details