Moxa Inc. DIN-Rail Unmanaged Ethernet Switch EDS-308-T

Description
The EDS-305/308 are 5-port and 8-port Ethernet switches that provide an economical solution for your industrial Ethernet connections. The built-in relay warning function alerts network engineers when power failures or port breaks occur, and the switches are designed for harsh industrial environments, such as in hazardous locations (Class I, Div. 2/ATEX). The switches comply with FCC, TüV, UL, and CE standards, and come in two model types. Standard operating temperature range models (0 to 60°C) and wide operating temperature range models (-40 to 75°C). Both models undergo a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications. The EDS-305/308 switches can be installed easily on a DIN-Rail or in a distribution box.
Request a Quote
Description
The EDS-305/308 are 5-port and 8-port Ethernet switches that provide an economical solution for your industrial Ethernet connections. The built-in relay warning function alerts network engineers when power failures or port breaks occur, and the switches are designed for harsh industrial environments, such as in hazardous locations (Class I, Div. 2/ATEX). The switches comply with FCC, TüV, UL, and CE standards, and come in two model types. Standard operating temperature range models (0 to 60°C) and wide operating temperature range models (-40 to 75°C). Both models undergo a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications. The EDS-305/308 switches can be installed easily on a DIN-Rail or in a distribution box.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIN-Rail Unmanaged Ethernet Switch - EDS-308-T - Moxa Inc.
Brea, CA, USA
DIN-Rail Unmanaged Ethernet Switch
EDS-308-T
DIN-Rail Unmanaged Ethernet Switch EDS-308-T
The EDS-305/308 are 5-port and 8-port Ethernet switches that provide an economical solution for your industrial Ethernet connections. The built-in relay warning function alerts network engineers when power failures or port breaks occur, and the switches are designed for harsh industrial environments, such as in hazardous locations (Class I, Div. 2/ATEX). The switches comply with FCC, TüV, UL, and CE standards, and come in two model types. Standard operating temperature range models (0 to 60°C) and wide operating temperature range models (-40 to 75°C). Both models undergo a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications. The EDS-305/308 switches can be installed easily on a DIN-Rail or in a distribution box.

The EDS-305/308 are 5-port and 8-port Ethernet switches that provide an economical solution for your industrial Ethernet connections. The built-in relay warning function alerts network engineers when power failures or port breaks occur, and the switches are designed for harsh industrial environments, such as in hazardous locations (Class I, Div. 2/ATEX). The switches comply with FCC, TÜV, UL, and CE standards, and come in two model types. Standard operating temperature range models (0 to 60°C) and wide operating temperature range models (-40 to 75°C). Both models undergo a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications. The EDS-305/308 switches can be installed easily on a DIN-Rail or in a distribution box.

Supplier's Site
Network Switches - 2551856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Network Switches
2551856
Network Switches 2551856
MOXA EDS-308-T Ethernet Switch

MOXA EDS-308-T Ethernet Switch

Supplier's Site

Technical Specifications

  Moxa Inc. RS Components, Ltd.
Product Category Network Equipment Network Equipment
Product Number EDS-308-T 2551856
Product Name DIN-Rail Unmanaged Ethernet Switch Network Switches
Network Equipment Switch Switch
Area Network Type LAN Capable
Protocol / Network Ethernet, 10Base-T Ethernet, 10/100 Ethernet
Ports / Interfaces RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+,1310nm single mode - 1-G066 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - BB-852-10135-ND - DigiKey
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ45, SC
View Details