Moxa Inc. Embedded Ethernet Switch EOM-104

Description
10/100BaseT(X) and 100BaseFX Ethernet interfaces Turbo Ring, RSTP/STP for Ethernet Redundancy SNMP and e-mail alerts for event trapping and notification Two-thirds the size of a business card Low power consumption -40 to 75°C operating temperature range Introduction The EOM-104 series Ethernet switch modules are designed for device manufacturers who would like to embed an Ethernet switch module in their products to enhance performance and reliability. The EOM-104 series modules provide an easy and cost-effective integrated solution for adding an Ethernet switch module to an existing product. The modules support 10/100M Ethernet transmission and comes with Turbo Ring's fast recovery time of under 20 ms. The EOM-104 series also provide a rich set of peripherals, such as Turbo Ring Enable and GPIO programming pins, and is an ideal solution for embedded Ethernet applications.
Description
10/100BaseT(X) and 100BaseFX Ethernet interfaces Turbo Ring, RSTP/STP for Ethernet Redundancy SNMP and e-mail alerts for event trapping and notification Two-thirds the size of a business card Low power consumption -40 to 75°C operating temperature range Introduction The EOM-104 series Ethernet switch modules are designed for device manufacturers who would like to embed an Ethernet switch module in their products to enhance performance and reliability. The EOM-104 series modules provide an easy and cost-effective integrated solution for adding an Ethernet switch module to an existing product. The modules support 10/100M Ethernet transmission and comes with Turbo Ring's fast recovery time of under 20 ms. The EOM-104 series also provide a rich set of peripherals, such as Turbo Ring Enable and GPIO programming pins, and is an ideal solution for embedded Ethernet applications.

Suppliers

Company
Product
Description
Supplier Links
Embedded Ethernet Switch - EOM-104 - Moxa Inc.
Brea, CA, USA
Embedded Ethernet Switch
EOM-104
Embedded Ethernet Switch EOM-104
10/100BaseT(X) and 100BaseFX Ethernet interfaces Turbo Ring, RSTP/STP for Ethernet Redundancy SNMP and e-mail alerts for event trapping and notification Two-thirds the size of a business card Low power consumption -40 to 75°C operating temperature range Introduction The EOM-104 series Ethernet switch modules are designed for device manufacturers who would like to embed an Ethernet switch module in their products to enhance performance and reliability. The EOM-104 series modules provide an easy and cost-effective integrated solution for adding an Ethernet switch module to an existing product. The modules support 10/100M Ethernet transmission and comes with Turbo Ring's fast recovery time of under 20 ms. The EOM-104 series also provide a rich set of peripherals, such as Turbo Ring Enable and GPIO programming pins, and is an ideal solution for embedded Ethernet applications.
  • 10/100BaseT(X) and 100BaseFX Ethernet interfaces
  • Turbo Ring, RSTP/STP for Ethernet Redundancy
  • SNMP and e-mail alerts for event trapping and notification
  • Two-thirds the size of a business card
  • Low power consumption
  • -40 to 75°C operating temperature range

Introduction

The EOM-104 series Ethernet switch modules are designed for device manufacturers who would like to embed an Ethernet switch module in their products to enhance performance and reliability. The EOM-104 series modules provide an easy and cost-effective integrated solution for adding an Ethernet switch module to an existing product. The modules support 10/100M Ethernet transmission and comes with Turbo Ring's fast recovery time of under 20 ms. The EOM-104 series also provide a rich set of peripherals, such as Turbo Ring Enable and GPIO programming pins, and is an ideal solution for embedded Ethernet applications.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Network Equipment
Product Number EOM-104
Product Name Embedded Ethernet Switch
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network SNMPv1/v2c/v3, DHCP Client, BootP, Ethernet, 10Base-T Ethernet, 10/100 Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2499094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 1 Gbps
View Details