Moxa Inc. DIN-Rail Managed Ethernet Switch EDS-516A Series

Description
IPv6 Ready logo awarded (IPv6 Logo Committee certified) IEEE 1588 PTP (Precision Time Protocol) for precise time synchronization of networks DHCP Option 82 for IP address assignment with different policies Modbus/TCP industrial Ethernet protocol supported Turbo Ring and Turbo Chain (recovery time < 20 ms at full load), and RSTP/STP (IEEE 802.1w/D) IGMP Snooping and GMRP for filtering multicast traffic Port-based VLAN, IEEE 802.1Q VLAN and GVRP to ease network planning QoS (IEEE 802.1p/1Q) and TOS/DiffServ to increase determinism Port Trunking for optimum bandwidth utilization RMON for efficient network monitoring and proactive capability SNMPv1/v2c/v3 for different levels of network management SNMPv3, IEEE 802.1X, HTTPS, and SSH to enhance network security Bandwidth management to prevent unpredictable network status Lock port function for blocking unauthorized access based on MAC address Port mirroring for online debugging Automatic warning by exception through e-mail and relay output Works with MXview industrial network management software -40 to 75˚C operating temperature range (T models)
Description
IPv6 Ready logo awarded (IPv6 Logo Committee certified) IEEE 1588 PTP (Precision Time Protocol) for precise time synchronization of networks DHCP Option 82 for IP address assignment with different policies Modbus/TCP industrial Ethernet protocol supported Turbo Ring and Turbo Chain (recovery time < 20 ms at full load), and RSTP/STP (IEEE 802.1w/D) IGMP Snooping and GMRP for filtering multicast traffic Port-based VLAN, IEEE 802.1Q VLAN and GVRP to ease network planning QoS (IEEE 802.1p/1Q) and TOS/DiffServ to increase determinism Port Trunking for optimum bandwidth utilization RMON for efficient network monitoring and proactive capability SNMPv1/v2c/v3 for different levels of network management SNMPv3, IEEE 802.1X, HTTPS, and SSH to enhance network security Bandwidth management to prevent unpredictable network status Lock port function for blocking unauthorized access based on MAC address Port mirroring for online debugging Automatic warning by exception through e-mail and relay output Works with MXview industrial network management software -40 to 75˚C operating temperature range (T models)

Suppliers

Company
Product
Description
Supplier Links
DIN-Rail Managed Ethernet Switch - EDS-516A Series - Moxa Inc.
Brea, CA, USA
DIN-Rail Managed Ethernet Switch
EDS-516A Series
DIN-Rail Managed Ethernet Switch EDS-516A Series
IPv6 Ready logo awarded (IPv6 Logo Committee certified) IEEE 1588 PTP (Precision Time Protocol) for precise time synchronization of networks DHCP Option 82 for IP address assignment with different policies Modbus/TCP industrial Ethernet protocol supported Turbo Ring and Turbo Chain (recovery time < 20 ms at full load), and RSTP/STP (IEEE 802.1w/D) IGMP Snooping and GMRP for filtering multicast traffic Port-based VLAN, IEEE 802.1Q VLAN and GVRP to ease network planning QoS (IEEE 802.1p/1Q) and TOS/DiffServ to increase determinism Port Trunking for optimum bandwidth utilization RMON for efficient network monitoring and proactive capability SNMPv1/v2c/v3 for different levels of network management SNMPv3, IEEE 802.1X, HTTPS, and SSH to enhance network security Bandwidth management to prevent unpredictable network status Lock port function for blocking unauthorized access based on MAC address Port mirroring for online debugging Automatic warning by exception through e-mail and relay output Works with MXview industrial network management software -40 to 75˚C operating temperature range (T models)
  • IPv6 Ready logo awarded (IPv6 Logo Committee certified)
  • IEEE 1588 PTP (Precision Time Protocol) for precise time synchronization of networks
  • DHCP Option 82 for IP address assignment with different policies
  • Modbus/TCP industrial Ethernet protocol supported
  • Turbo Ring and Turbo Chain (recovery time < 20 ms at full load), and RSTP/STP (IEEE 802.1w/D)
  • IGMP Snooping and GMRP for filtering multicast traffic
  • Port-based VLAN, IEEE 802.1Q VLAN and GVRP to ease network planning
  • QoS (IEEE 802.1p/1Q) and TOS/DiffServ to increase determinism
  • Port Trunking for optimum bandwidth utilization
  • RMON for efficient network monitoring and proactive capability
  • SNMPv1/v2c/v3 for different levels of network management
  • SNMPv3, IEEE 802.1X, HTTPS, and SSH to enhance network security
  • Bandwidth management to prevent unpredictable network status
  • Lock port function for blocking unauthorized access based on MAC address
  • Port mirroring for online debugging
  • Automatic warning by exception through e-mail and relay output
  • Works with MXview industrial network management software
  • -40 to 75˚C operating temperature range (T models)
Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Network Equipment
Product Number EDS-516A Series
Product Name DIN-Rail Managed Ethernet Switch
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network IGMPv1/v2 device, GVRP, SNMPv1/v2c/v3, Ethernet, 10Base-T Ethernet, 10Base-2 Ethernet, 10/100 Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Stratix2500 5Port Lightly Managed Switch - 1783-LMS5 - Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
2 Gbit Optical Receiver SFP, 1310nm, SM - 1-G092 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Gateways, Routers - BB-SR30510420-ND - DigiKey
Specs
Network Equipment Router
View Details