Quarktwin Technology Ltd. Datasheets for IC Clocks
IC clocks are semiconductor integrated circuits (ICs) that are designed to keep time.
IC Clocks: Learn more
| Product Name | Notes |
|---|---|
| Clock Generator IC 1.028GHz 1 64-VFQFN Exposed Pad | |
| Clock Generator IC 170MHz 1 32-VFQFN Exposed Pad | |
| Clock Generator IC 1GHz 1 64-VFQFN Exposed Pad | |
| Clock Generator IC 200MHz 1 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | |
| Clock Generator IC 200MHz 1 20-VFQFN Exposed Pad | |
| Clock Generator IC 200MHz 1 24-SSOP (0.154", 3.90mm Width) | |
| Clock Generator IC 200MHz 1 24-VFQFN Exposed Pad | |
| Clock Generator IC 200MHz 2 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | |
| Clock Generator IC 200MHz 2 20-VFQFN Exposed Pad | |
| Clock Generator IC 350MHz 1 64-VFQFN Exposed Pad | |
| Clock Generator IC 675MHz 1 99-BCBGA | |
| Clock Generator, Fanout Buffer (Distribution) IC 675MHz 1 63-LBGA | |
| Clock Generator, Fanout Buffer (Distribution) IC 675MHz 1 99-LBGA | |
| Clock Generator, Jitter Attenuator IC 808MHz 1 80-LBGA | |
| Clock Generator, Jitter Attenuator IC 808MHz 4 80-LBGA | |
| Clock Generator, VCXO IC 200MHz 1 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | |
| Clock Generator, VCXO IC 200MHz 1 16-VFQFN Exposed Pad | |
| Clock Generator, VCXO IC 200MHz 1 20-VFQFN Exposed Pad | |
| Clock Generator, VCXO IC 200MHz 2 20-VFQFN Exposed Pad |
| << Prev | Next >> |