Processor Specific Clock Generator, 200MHz, CMOS
Win Source Part Number: 1266688-SI5351C-B108
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: MultiSynth™
Type: Clock Generator, VCXO
Package: Strip
Frequency - Max: 200MHz
Number of Circuits: 2
Standard Package: 200
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS, HCSL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 2.25V ~ 2.75V, 3V ~ 3.6V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-SI5351C-B10875-G
Base Product Number: SI5351
Clock Generators & Support Products Product overview: SI5351C-B10875-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5351C-B10875-G
Clock Generator, VCXO IC 200MHz 2 20-VFQFN Exposed Pad
TIMING CLOCK
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | SI5351C-B10875-GM | 1266688-SI5351C-B10875-GM | 728-SI5351C-B10875-GM | SI5351C-B10875-GM | SI5351C-B10875-GM |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CMOS | CMOS; CMOS, HCSL | CMOS | CMOS; CMOS, HCSL | |
| Features / Standards | RoHS | RoHS | RoHS | ||
| Package Type | Surface Mount; 20-VFQFN Exposed Pad | Cut Tape | Surface Mount; 20-VFQFN Exposed Pad | Surface Mount; Surface Mount |