Win Source Part Number: 1265396-SI5351C-A-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: MultiSynth™
Type: Clock Generator
Package: Tray
Frequency - Max: 200MHz
Number of Circuits: 1
Standard Package: 75
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: LVCMOS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.6V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5351
Product Status: Obsolete
Clock Generator IC 200MHz 1 20-VFQFN Exposed Pad
IC CLOCK GENERATOR 20QFN Product overview: SI5351C-A-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5351C-A-GM can be used for catalog matching and distributor lookup.
IC CLK GENERATOR 200MHZ 20QFN
Clock Generator IC 200MHz 1 20-VFQFN Exposed Pad
IC CLK GENERATOR 200MHZ 20QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1265396-SI5351C-A-GM | SI5351C-A-GM-ND | 728-SI5351C-A-GM | SI5351C-A-GM | SI5351C-A-GM | SI5351C-A-GM |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CMOS; LVCMOS | LVCMOS | LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | |
| Package Type | Surface Mount; 20-VFQFN Exposed Pad | Surface Mount; 20-VFQFN Exposed Pad | Tray | Surface Mount; 20-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts |