Skyworks Solutions, Inc. Clock Generator SI5357AD08795-GMR

Description
The Si5357A LVCMOS Clock Generator supports 12 outputs and has a frequency output between 5 and 170 MHz.
Request a Quote Datasheet
Description
The Si5357A LVCMOS Clock Generator supports 12 outputs and has a frequency output between 5 and 170 MHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generator - SI5357AD08795-GMR - Richardson RFPD
Downers Grove, IL, United States
Clock Generator
SI5357AD08795-GMR
Clock Generator SI5357AD08795-GMR
The Si5357A LVCMOS Clock Generator supports 12 outputs and has a frequency output between 5 and 170 MHz.

The Si5357A LVCMOS Clock Generator supports 12 outputs and has a frequency output between 5 and 170 MHz.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1266024-SI5357AD08795-GMR
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1266024-SI5357AD08795-GMR
Win Source Part Number: 1266024-SI5357AD0879 5-GMR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: MultiSynth™ Type: Clock Generator Package: Tape & Reel (TR) Frequency - Max: 170MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: LVCMOS, Crystal Output: LVCMOS PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 1.71V ~ 3.63V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-SI5357AD08795-GM RTR Base Product Number: SI5357

Win Source Part Number: 1266024-SI5357AD08795-GMR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: MultiSynth™
Type: Clock Generator
Package: Tape & Reel (TR)
Frequency - Max: 170MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVCMOS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-SI5357AD08795-GMRTR
Base Product Number: SI5357

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-SI5357AD08795-GMR
Clock and Timing IC 728-SI5357AD08795-GMR
Clock Generators & Support Products I2C programmable, any-frequency, any-output, 12-output LVCMOS clock generator Product overview: SI5357AD08795-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5357AD08795-GM R can be used for catalog matching and distributor lookup.

Clock Generators & Support Products I2C programmable, any-frequency, any-output, 12-output LVCMOS clock generator Product overview: SI5357AD08795-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5357AD08795-GMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - SI5357AD08795-GMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
SI5357AD08795-GMR
Clock Generators, PLLs, Frequency Synthesizers SI5357AD08795-GMR
Clock Generator IC 170MHz 1 32-VFQFN Exposed Pad

Clock Generator IC 170MHz 1 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5357AD08795-GMR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5357AD08795-GMR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5357AD08795-GMR
IC CLOCK GENERATOR

IC CLOCK GENERATOR

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number SI5357AD08795-GMR 1266024-SI5357AD08795-GMR 728-SI5357AD08795-GMR SI5357AD08795-GMR SI5357AD08795-GMR
Product Name Clock Generator Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Clock Generator
Bus Interface CMOS; LVCMOS CMOS; LVCMOS
Package Type Surface Mount; 32-VFQFN Exposed Pad Reel Surface Mount; 32-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 1.71 to 3.63 volts 1.71 to 3.63 volts
Unlock Full Specs
to access all available technical data