Clock Generator, VCXO IC 200MHz 1 20-VFQFN Exposed Pad
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Clocks |
| Product Number | SI5351C-B11557-GM |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Bus Interface | CMOS; HCSL, LVCMOS |
| Package Type | Surface Mount; 20-VFQFN Exposed Pad |
| Supply Voltage | 2.25 to 3.6 volts |