Clock Generator, VCXO IC 200MHz 1 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Clocks |
| Product Number | SI5351A-B13141-GTR |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Bus Interface | CMOS; HCSL, LVCMOS |
| Package Type | Surface Mount; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) |
| Supply Voltage | 2.25 to 3.6 volts |