The Si5355 LVCMOS Clock Generator supports 8 outputs and has a frequency output between 1 and 200 MHz.
Clock Generator IC 200MHz 1 24-VFQFN Exposed Pad
| Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | SI5355A-B13482-GMR | SI5355A-B13482-GMR |
| Product Name | Clock Generator | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | CMOS; Clock, CMOS | |
| Package Type | Surface Mount; 24-VFQFN Exposed Pad | |
| Supply Voltage | 1.71 to 3.63 volts |