Skyworks Solutions, Inc. Clock Generators, PLLs, Frequency Synthesizers SI5391B-A13903-GMR

Description
Clock Generator IC 350MHz 1 64-VFQFN Exposed Pad
Description
Clock Generator IC 350MHz 1 64-VFQFN Exposed Pad
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5391B-A13903-GMR is an ultra-low jitter clock generator capable of synthesizing a wide range of frequencies up to 1 GHz across 12 differential clock outputs. It utilizes a combination of a wide-band PLL and proprietary MultiSynth fractional synthesizer technology, providing flexibility in generating both integer and non-integer related frequencies. The device offers sub-100 fs rms phase jitter performance, making it suitable for high-speed applications such as 100G/200G/400G switches and SerDes reference clocks. The input frequency range supports external crystals from 25 to 54 MHz, as well as differential and LVCMOS clock inputs. Output frequencies can range from 100 Hz to 1028 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. The outputs are highly configurable, compatible with various signal formats including LVDS, LVPECL, and CML, with programmable signal amplitudes. The device can be configured using ClockBuilderPro software and supports I2C and SPI serial interfaces for programming. With a compact 64-QFN package and a temperature range of -40 to +85 °C, the SI5391B-A13903-GMR is designed for applications requiring precise clock generation and flexibility in output configurations.

Datasheet Summary
Powered by GS/AI

The SI5391B-A13903-GMR is an ultra-low jitter clock generator capable of synthesizing a wide range of frequencies up to 1 GHz across 12 differential clock outputs. It utilizes a combination of a wide-band PLL and proprietary MultiSynth fractional synthesizer technology, providing flexibility in generating both integer and non-integer related frequencies. The device offers sub-100 fs rms phase jitter performance, making it suitable for high-speed applications such as 100G/200G/400G switches and SerDes reference clocks. The input frequency range supports external crystals from 25 to 54 MHz, as well as differential and LVCMOS clock inputs. Output frequencies can range from 100 Hz to 1028 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. The outputs are highly configurable, compatible with various signal formats including LVDS, LVPECL, and CML, with programmable signal amplitudes. The device can be configured using ClockBuilderPro software and supports I2C and SPI serial interfaces for programming. With a compact 64-QFN package and a temperature range of -40 to +85 °C, the SI5391B-A13903-GMR is designed for applications requiring precise clock generation and flexibility in output configurations.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - SI5391B-A13903-GMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
SI5391B-A13903-GMR
Clock Generators, PLLs, Frequency Synthesizers SI5391B-A13903-GMR
Clock Generator IC 350MHz 1 64-VFQFN Exposed Pad

Clock Generator IC 350MHz 1 64-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category IC Clocks
Product Number SI5391B-A13903-GMR
Product Name Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 64-VFQFN Exposed Pad
Supply Voltage 1.71 to 3.47 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4111BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1400 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY23EP09SXC-1H-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11420-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
CD54HCT4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - 5962-8875701EA - Texas Instruments
Specs
Bus Interface CMOS
Package Type CDIP
Supply Voltage 4.5 to 5.5 volts
View Details
2 suppliers