The Si5351C-B-GM LVCMOS Clock Generator supports 8 outputs and has a frequency output between 0.0025 and 200 MHz.
Clock Generator, VCXO IC 200MHz 2 20-VFQFN Exposed Pad
TIMING CLOCK
| Richardson RFPD | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SI5351C-B11093-GMR | SI5351C-B11093-GMR | SI5351C-B11093-GMR |
| Product Name | Clock Generator | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | CMOS; CMOS, HCSL | ||
| Package Type | Surface Mount; 20-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 2.25 to 3.6 volts |