Skyworks Solutions, Inc. Clock Generators, PLLs, Frequency Synthesizers SI5391B-A11905-GMR

Description
Clock Generator IC 350MHz 1 64-VFQFN Exposed Pad
Description
Clock Generator IC 350MHz 1 64-VFQFN Exposed Pad
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5391B-A11905-GMR is an ultra-low jitter clock generator capable of synthesizing a wide range of frequencies up to 1 GHz across 12 differential clock outputs. It utilizes a combination of a wide-band PLL and proprietary MultiSynth fractional synthesizer technology, delivering phase jitter performance as low as 69 fs RMS in precision calibration mode. The device supports input frequencies from 25 to 54 MHz for external crystals and 10 to 750 MHz for differential clocks, with output frequency ranges from 100 Hz to 1028 MHz for differential outputs and 100 Hz to 250 MHz for LVCMOS outputs. This clock generator is highly configurable, supporting various output formats including LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitudes. It features a zero delay mode and allows for glitchless on-the-fly frequency changes. The SI5391B can be programmed via I2C or SPI interfaces and is compatible with ClockBuilderPro software for easy configuration. It operates within a temperature range of -40 to +85 °C and comes in a compact 64-QFN package. This product is suitable for applications in high-speed networking, including 100G/200G/400G switches and clock tree generation.

Datasheet Summary
Powered by GS/AI

The SI5391B-A11905-GMR is an ultra-low jitter clock generator capable of synthesizing a wide range of frequencies up to 1 GHz across 12 differential clock outputs. It utilizes a combination of a wide-band PLL and proprietary MultiSynth fractional synthesizer technology, delivering phase jitter performance as low as 69 fs RMS in precision calibration mode. The device supports input frequencies from 25 to 54 MHz for external crystals and 10 to 750 MHz for differential clocks, with output frequency ranges from 100 Hz to 1028 MHz for differential outputs and 100 Hz to 250 MHz for LVCMOS outputs. This clock generator is highly configurable, supporting various output formats including LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitudes. It features a zero delay mode and allows for glitchless on-the-fly frequency changes. The SI5391B can be programmed via I2C or SPI interfaces and is compatible with ClockBuilderPro software for easy configuration. It operates within a temperature range of -40 to +85 °C and comes in a compact 64-QFN package. This product is suitable for applications in high-speed networking, including 100G/200G/400G switches and clock tree generation.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - SI5391B-A11905-GMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
SI5391B-A11905-GMR
Clock Generators, PLLs, Frequency Synthesizers SI5391B-A11905-GMR
Clock Generator IC 350MHz 1 64-VFQFN Exposed Pad

Clock Generator IC 350MHz 1 64-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category IC Clocks
Product Number SI5391B-A11905-GMR
Product Name Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 64-VFQFN Exposed Pad
Supply Voltage 1.71 to 3.47 volts
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-3028-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-2BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2170 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B12720-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
Real Time Clocks - 1904730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details