Skyworks Solutions, Inc. Clock and Timing IC SI5374C-A-BL

Description
IC CLOCK GENERATOR 80BGA Product overview: SI5374C-A-BL from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5374C-A-BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK GENERATOR 80BGA Product overview: SI5374C-A-BL from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5374C-A-BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-SI5374C-A-BL
Clock and Timing IC 728-SI5374C-A-BL
IC CLOCK GENERATOR 80BGA Product overview: SI5374C-A-BL from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5374C-A-BL can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 80BGA Product overview: SI5374C-A-BL from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5374C-A-BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1266726-SI5374C-A-BL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1266726-SI5374C-A-BL
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1266726-SI5374C-A-BL
Win Source Part Number: 1266726-SI5374C-A-BL Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: DSPLL® Type: Clock Generator, Jitter Attenuator Package: Tray Frequency - Max: 808MHz Number of Circuits: 4 Standard Package: 240 Mounting: SMD (SMT) Input: Clock Output: CML, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/Yes Voltage - Supply: 1.71V ~ 2.75V Package / Case: 80-LBGA Supplier Device Package: 80-PBGA (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI5374 RoHS Status: RoHS non-compliant

Win Source Part Number: 1266726-SI5374C-A-BL
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: DSPLL®
Type: Clock Generator, Jitter Attenuator
Package: Tray
Frequency - Max: 808MHz
Number of Circuits: 4
Standard Package: 240
Mounting: SMD (SMT)
Input: Clock
Output: CML, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/Yes
Voltage - Supply: 1.71V ~ 2.75V
Package / Case: 80-LBGA
Supplier Device Package: 80-PBGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5374
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5374C-A-BL - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5374C-A-BL
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5374C-A-BL
IC CLK GEN/JITTER ATTEN 80BGA

IC CLK GEN/JITTER ATTEN 80BGA

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - SI5374C-A-BL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
SI5374C-A-BL
Clock Generators, PLLs, Frequency Synthesizers SI5374C-A-BL
Clock Generator, Jitter Attenuator IC 808MHz 4 80-LBGA

Clock Generator, Jitter Attenuator IC 808MHz 4 80-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5374C-A-BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5374C-A-BL
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SI5374C-A-BL
IC CLK GEN/JITTER ATTEN 80BGA

IC CLK GEN/JITTER ATTEN 80BGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-SI5374C-A-BL 1266726-SI5374C-A-BL SI5374C-A-BL SI5374C-A-BL SI5374C-A-BL
Product Name Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface CML, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; CML, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; CML, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; CML, LVCMOS, LVDS, LVPECL
Package Type Tray Surface Mount; 80-LBGA Surface Mount; Surface Mount Surface Mount; 80-LBGA
Supply Voltage 1.71 to 2.75 volts 1.71 to 2.75 volts 1.71 to 2.75 volts 1.71 to 2.75 volts
Frequency 808 MHz 808 MHz 808 MHz 808 MHz 808 MHz
Unlock Full Specs
to access all available technical data