"Clock Generator IC 200MHz 1 24-SSOP (0.154"", 3.90mm Width)"
Clock Generator IC 200MHz 1 24-SSOP (0.154", 3.90mm Width)
IC CLK GENERATOR 200MHZ 24QSOP
IC CLK GENERATOR 200MHZ 24QSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SI5351B-A-GU-ND | SI5351B-A-GU | SI5351B-A-GU | SI5351B-A-GU |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator |
| Bus Interface | LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | |
| Package Type | Surface Mount; SSOP; "24-SSOP (0.154"", 3.90mm Width)" | Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | SSOP |
| Supply Voltage | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts |