The Si5351B-B-GM LVCMOS Clock Generator supports 8 outputs and has a frequency output between 0.0025 and 200 MHz.
Clock Generator, VCXO IC 200MHz 1 20-VFQFN Exposed Pad
| Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | SI5351B-B12027-GM | SI5351B-B12027-GM |
| Product Name | Clock Generator | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | CMOS; HCSL, LVCMOS | |
| Package Type | Surface Mount; 20-VFQFN Exposed Pad | |
| Supply Voltage | 2.25 to 3.6 volts |