IC CLOCK GENERATOR 80BGA Product overview: SI5374C-A-GL from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5374C-A-GL can be used for catalog matching and distributor lookup.
Clock Generator, Jitter Attenuator IC 808MHz 4 80-LBGA
IC CLOCK GENERATOR 80BGA
IC CLK GEN/JITTER ATTEN 80BGA
Clock Generator, Jitter Attenuator IC 808MHz 4 80-LBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-SI5374C-A-GL | SI5374C-A-GL-ND | SI5374C-A-GL | SI5374C-A-GL | SI5374C-A-GL |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CML, LVCMOS, LVDS, LVPECL | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; CML, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; CML, LVCMOS, LVDS, LVPECL | |
| Package Type | Tray | Surface Mount; 80-LBGA | Surface Mount; Surface Mount | Surface Mount; 80-LBGA | |
| Supply Voltage | 1.71 to 2.75 volts | 1.71 to 2.75 volts | 1.71 to 2.75 volts | 1.71 to 2.75 volts | |
| Frequency | 710 MHz | 808 MHz | 808 MHz | 808 MHz | 808 MHz |