Win Source Part Number: 1266023-SI5351C-A-GU
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: MultiSynth™
Type: Clock Generator
Package: Tape & Reel (TR)
Frequency - Max: 200MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: LVCMOS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.6V
Package / Case: 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 24-QSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5351
Product Status: Obsolete
"Clock Generator IC 200MHz 1 24-SSOP (0.154"", 3.90mm Width)"
IC CLOCK GENERATOR 24QSOP Product overview: SI5351C-A-GUR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5351C-A-GUR can be used for catalog matching and distributor lookup.
IC CLK GENERATOR 200MHZ 24QSOP
IC CLK GENERATOR 200MHZ 24QSOP
Clock Generator IC 200MHz 1 24-SSOP (0.154", 3.90mm Width)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1266023-SI5351C-A-GUR | SI5351C-A-GUR-ND | 728-SI5351C-A-GUR | SI5351C-A-GUR | SI5351C-A-GUR | SI5351C-A-GUR |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CMOS; LVCMOS | LVCMOS | LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | |
| Package Type | Surface Mount; 24-SSOP (0.154", 3.90mm Width) | Surface Mount; SSOP; "24-SSOP (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SSOP | Surface Mount; Surface Mount | Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width) |
| Supply Voltage | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts |