Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 852399-SI5351C-B-GM
Series: MultiSynth™
Features: IC 1
Package: Tray
Family Name: Si5351
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
Other Part Number: 336-2402-5, SI5351CBGM, 336-2402, 336-2402-5-ND
Clock Generator IC 200MHz 1 20-VFQFN Exposed Pad
IC CLOCK GENERATOR 20QFN Product overview: SI5351C-B-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5351C-B-GM can be used for catalog matching and distributor lookup.
IC CLOCK GENERATOR 20QFN
Clock Generator IC 200MHz 1 20-VFQFN Exposed Pad
IC CLK GENERATOR 200MHZ 20QFN
IC CLK GENERATOR 200MHZ 20QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 852399-SI5351C-B-GM | 336-2402-ND | 728-SI5351C-B-GM | SI5351C-B-GM | SI5351C-B-GM | SI5351C-B-GM | SI5351C-B-GM |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5351C-B-GM | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator | |
| Bus Interface | LVCMOS | LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | LVCMOS | ||
| Package Type | Surface Mount; 20-VFQFN Exposed Pad | Strip | Surface Mount; 20-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | ||
| Supply Voltage | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts |